Newport MKS ISO-BF Blank Bolted Flange, NW63 Size, 304 Stainless Steel 100760306

Description
The 100760306 ISO-BF Blank Bolted Flange is also referred to as a "blank-off" flange and is used to close off unused NW63 size ISO-BF vacuum flange ports. Series 76 ISO-BF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-BF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF flanges by simply bolting together. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote
Description
The 100760306 ISO-BF Blank Bolted Flange is also referred to as a "blank-off" flange and is used to close off unused NW63 size ISO-BF vacuum flange ports. Series 76 ISO-BF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-BF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF flanges by simply bolting together. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-BF Blank Bolted Flange, NW63 Size, 304 Stainless Steel - 100760306 - Newport MKS
Irvine, CA, United States
ISO-BF Blank Bolted Flange, NW63 Size, 304 Stainless Steel
100760306
ISO-BF Blank Bolted Flange, NW63 Size, 304 Stainless Steel 100760306
The 100760306 ISO-BF Blank Bolted Flange is also referred to as a "blank-off" flange and is used to close off unused NW63 size ISO-BF vacuum flange ports. Series 76 ISO-BF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-BF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF flanges by simply bolting together. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

The 100760306 ISO-BF Blank Bolted Flange is also referred to as a "blank-off" flange and is used to close off unused NW63 size ISO-BF vacuum flange ports. Series 76 ISO-BF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-BF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF flanges by simply bolting together. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100760306
Product Name ISO-BF Blank Bolted Flange, NW63 Size, 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Bored Blank Flange, NW25 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319713 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
CF Flange, 2.75 in., 0.25 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883015 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
90 Degree Elbow Fitting, Buttweld, 4.0 inch O.D., 0.083 in. Thick 304 SS - 1002390400 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Weld Stub Flange, NW40, 1.5 in. Tube OD, 1.58 in. Length, Aluminum - 100310205 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details