Newport MKS Overpressure Ring, NW50 ISO-KF Flange, 80 psig, 304 Stainless Steel 100316306

Description
The 100316306 Over Pressure Ring fits over the outside diameter of a NW50 flange centering ring O-ring to retain the O-ring when the system is used at internal pressure up to 80 psig. It is made with 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100316306 Over Pressure Ring fits over the outside diameter of a NW50 flange centering ring O-ring to retain the O-ring when the system is used at internal pressure up to 80 psig. It is made with 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Overpressure Ring, NW50 ISO-KF Flange, 80 psig, 304 Stainless Steel - 100316306 - Newport MKS
Irvine, CA, United States
Overpressure Ring, NW50 ISO-KF Flange, 80 psig, 304 Stainless Steel
100316306
Overpressure Ring, NW50 ISO-KF Flange, 80 psig, 304 Stainless Steel 100316306
The 100316306 Over Pressure Ring fits over the outside diameter of a NW50 flange centering ring O-ring to retain the O-ring when the system is used at internal pressure up to 80 psig. It is made with 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100316306 Over Pressure Ring fits over the outside diameter of a NW50 flange centering ring O-ring to retain the O-ring when the system is used at internal pressure up to 80 psig. It is made with 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100316306
Product Name Overpressure Ring, NW50 ISO-KF Flange, 80 psig, 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Reducing Tee Fitting, Buttweld, 2 to 1 inch O.D., 304 Stainless Steel - 10023200RT100 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Metal Wall Vacuum Hose, 2.75 in. CF Flange, 25.0-41.9 in., 0.006 in. Wall - 100883034 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 321 Stainless Steel
View Details
Step Flange Reducer, ISO-MF Size NW100 to NW80, 304 Stainless Steel - 100762510 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100; NW 160
View Details
ISO-KF Flange Adapter, NW40 Flange to 1.5 in. Male NPT, 304 S.S. - 100316845 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details