Newport MKS ISO-KF Flange Adapter, NW50 Flange to 0.25 in. Male NPT, 304 S.S. 100316806

Description
The 100316806 ISO-KF Flange Adapter is used to convert a size NW50 ISO-KF vacuum flange to a 1/4 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100316806 ISO-KF Flange Adapter is used to convert a size NW50 ISO-KF vacuum flange to a 1/4 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW50 Flange to 0.25 in. Male NPT, 304 S.S. - 100316806 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW50 Flange to 0.25 in. Male NPT, 304 S.S.
100316806
ISO-KF Flange Adapter, NW50 Flange to 0.25 in. Male NPT, 304 S.S. 100316806
The 100316806 ISO-KF Flange Adapter is used to convert a size NW50 ISO-KF vacuum flange to a 1/4 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100316806 ISO-KF Flange Adapter is used to convert a size NW50 ISO-KF vacuum flange to a 1/4 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100316806
Product Name ISO-KF Flange Adapter, NW50 Flange to 0.25 in. Male NPT, 304 S.S.
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, 1.33 in. CF Flange, 13.8-12.2 in., 0.006 in. Wall - 100881033 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 321 Stainless Steel
View Details
ISO-MF Flange Adapter, NW80 ISO-MF to NW40 ISO-KF, Conical Profile - 100765016 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 40 ; NW 80
View Details
Centering Ring Seal Assembly, ISO-KF, NW16, Silicon O-ring, 304 S.S. - 100317301 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 392 F (200 C)
View Details
Bellows Hose, NW63 Size ISO-MF Flange, 115-150 mm, Stainless Steel - 100763506G - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63
View Details