Newport MKS Bored Blank Flange, NW25 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S. 100319743

Description
The 100319743 Bored Blank ISO-KF Flange features a size NW25 flange and a bore for 3/4 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319743 Bored Blank ISO-KF Flange features a size NW25 flange and a bore for 3/4 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bored Blank Flange, NW25 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S. - 100319743 - Newport MKS
Irvine, CA, United States
Bored Blank Flange, NW25 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S.
100319743
Bored Blank Flange, NW25 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S. 100319743
The 100319743 Bored Blank ISO-KF Flange features a size NW25 flange and a bore for 3/4 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319743 Bored Blank ISO-KF Flange features a size NW25 flange and a bore for 3/4 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319743
Product Name Bored Blank Flange, NW25 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S.
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW16 Flange to 0.125 in. Female NPT, Aluminum - 100312001 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Bulkhead Flange Clamp, NW25 Size ISO-KF Flange, 6 Bolts, Aluminum - 100318903 - Newport MKS
Specs
Component Type Clamp; Bulkhead; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Viton O-Ring, NW40 Size ISO-KF Vacuum Flange, 2-326 O-Ring Size - 100314005 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 302 F (150 C)
View Details
Reducing Tee Fitting, Buttweld, 2 to 1 inch O.D., 304 Stainless Steel - 10023200RT100 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details