Newport MKS Metal Wall Vacuum Hose, NW16 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall 100316111

Description
The 100316111 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 64 lb./in spring rate and a 2 1/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.
Request a Quote
Description
The 100316111 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 64 lb./in spring rate and a 2 1/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW16 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall - 100316111 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW16 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall
100316111
Metal Wall Vacuum Hose, NW16 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall 100316111
The 100316111 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 64 lb./in spring rate and a 2 1/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.

The 100316111 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 64 lb./in spring rate and a 2 1/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100316111
Product Name Metal Wall Vacuum Hose, NW16 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Elbow Fitting, NW80 Size ISO-MF Flange, Smooth Radius - 100764608 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
View Details
ISO-KF Flange Adapter, NW40 Flange to 0.75 in. Male NPT, 304 S.S. - 100316825 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
45 Degree Elbow Fitting, Buttweld, Tangents, 4 in. O.D., 0.083 in. 304 SS - 1002345WT400 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
Reducing Tee Fitting, Buttweld, 1 to 0.75 in. O.D., 304 Stainless Steel - 10023100RT075 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details