Newport MKS Metal Wall Vacuum Hose, NW40 ISO-KF, 500 mm Length, 0.15 mm Hose Wall 100317425

Description
The 100317425 Thin Metal Wall Vacuum Hose is 19.69 inch (500 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 11.7 in. (297 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote
Description
The 100317425 Thin Metal Wall Vacuum Hose is 19.69 inch (500 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 11.7 in. (297 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW40 ISO-KF, 500 mm Length, 0.15 mm Hose Wall - 100317425 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW40 ISO-KF, 500 mm Length, 0.15 mm Hose Wall
100317425
Metal Wall Vacuum Hose, NW40 ISO-KF, 500 mm Length, 0.15 mm Hose Wall 100317425
The 100317425 Thin Metal Wall Vacuum Hose is 19.69 inch (500 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 11.7 in. (297 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

The 100317425 Thin Metal Wall Vacuum Hose is 19.69 inch (500 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 11.7 in. (297 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100317425
Product Name Metal Wall Vacuum Hose, NW40 ISO-KF, 500 mm Length, 0.15 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Tee Fitting, 2.75 inch CF Flange, Standard Modulus, 304 Stainless Steel - 100883028 - Newport MKS
Specs
Component Type Tee; Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Wing Nut Flange Clamp, NW16 Size ISO-KF Vacuum Flange, Aluminum - 100312901 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-KF Blank Vacuum Flange, NW16 Size, 304 Stainless Steel - 100311701 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Flange Bolt Set, NW160 ISO-BF, M10 x 50 mm, 1.50 mm Pitch, Set of 8 - 100761316 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 160
View Details