Newport MKS Bulkhead Flange Clamp, NW25 Size ISO-KF Flange, 6 Bolts, Aluminum 100318903

Description
The 100318903 Bulkhead Flange Clamp is designed for NW25 size ISO-KF vacuum flanges and is made of aluminum. Bulkhead flange clamps are used to join an ISO-KF flange to a chamber or base plate. This two-part bolted clamp fits over the ISO-KF flange with a centering ring required for a vacuum seal. The bulkhead flange clamp kit includes the two-piece flange clamp, bolts, and washers. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100318903 Bulkhead Flange Clamp is designed for NW25 size ISO-KF vacuum flanges and is made of aluminum. Bulkhead flange clamps are used to join an ISO-KF flange to a chamber or base plate. This two-part bolted clamp fits over the ISO-KF flange with a centering ring required for a vacuum seal. The bulkhead flange clamp kit includes the two-piece flange clamp, bolts, and washers. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Flange Clamp, NW25 Size ISO-KF Flange, 6 Bolts, Aluminum - 100318903 - Newport MKS
Irvine, CA, United States
Bulkhead Flange Clamp, NW25 Size ISO-KF Flange, 6 Bolts, Aluminum
100318903
Bulkhead Flange Clamp, NW25 Size ISO-KF Flange, 6 Bolts, Aluminum 100318903
The 100318903 Bulkhead Flange Clamp is designed for NW25 size ISO-KF vacuum flanges and is made of aluminum. Bulkhead flange clamps are used to join an ISO-KF flange to a chamber or base plate. This two-part bolted clamp fits over the ISO-KF flange with a centering ring required for a vacuum seal. The bulkhead flange clamp kit includes the two-piece flange clamp, bolts, and washers. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100318903 Bulkhead Flange Clamp is designed for NW25 size ISO-KF vacuum flanges and is made of aluminum. Bulkhead flange clamps are used to join an ISO-KF flange to a chamber or base plate. This two-part bolted clamp fits over the ISO-KF flange with a centering ring required for a vacuum seal. The bulkhead flange clamp kit includes the two-piece flange clamp, bolts, and washers. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100318903
Product Name Bulkhead Flange Clamp, NW25 Size ISO-KF Flange, 6 Bolts, Aluminum
Component Type Clamp; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Reducing Tee Fitting, Buttweld, 2.5 to 0.75 in. O.D., 304 Stainless Steel - 10023250RT075 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Buna-N O-Ring, NW25 Size ISO-KF Vacuum Flange, 2-320 O-Ring Size - 100313903 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details
ISO-KF Weld Stub Flange, NW40, 1.5 in. Tube OD, 1.58 in. Length, Aluminum - 100310205 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details