Newport MKS 90 Degree Elbow Fitting, Buttweld, 2.5 in. O.D. with Tangents, 304 SS 1002390WT250

Description
The 1002390WT250 Buttweld 90° Elbow Fitting has a 2.5 inch outside diameter and a 0.065 in. wall thickness. 1.44 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote
Description
The 1002390WT250 Buttweld 90° Elbow Fitting has a 2.5 inch outside diameter and a 0.065 in. wall thickness. 1.44 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90 Degree Elbow Fitting, Buttweld, 2.5 in. O.D. with Tangents, 304 SS - 1002390WT250 - Newport MKS
Irvine, CA, United States
90 Degree Elbow Fitting, Buttweld, 2.5 in. O.D. with Tangents, 304 SS
1002390WT250
90 Degree Elbow Fitting, Buttweld, 2.5 in. O.D. with Tangents, 304 SS 1002390WT250
The 1002390WT250 Buttweld 90° Elbow Fitting has a 2.5 inch outside diameter and a 0.065 in. wall thickness. 1.44 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

The 1002390WT250 Buttweld 90° Elbow Fitting has a 2.5 inch outside diameter and a 0.065 in. wall thickness. 1.44 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 1002390WT250
Product Name 90 Degree Elbow Fitting, Buttweld, 2.5 in. O.D. with Tangents, 304 SS
Component Type Elbow90°
Unlock Full Specs
to access all available technical data

Similar Products

Viton Flange Gasket, Beveled Edge, 1.33 in. CF Flange - 100889020 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Viton
View Details
Blank Weld Stub Flange, ISO-KF Size NW25, 0.75 inch Length, Aluminum - 100311103 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Weld Stub Flange, NW25, 1.0 in. Tube OD, 1.58 in. Length, 304 S.S. - 100315703 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter Tee, NW25 Flange to 0.25 in. Female NPT, S.S. - 100319603 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details