Newport MKS Centering Ring With Screen, NW50 Size ISO-KF Flange, Viton O-ring, S.S. 100318606

Description
The 100318606 Centering Ring Assembly With Screen is designed for NW50 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote
Description
The 100318606 Centering Ring Assembly With Screen is designed for NW50 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring With Screen, NW50 Size ISO-KF Flange, Viton O-ring, S.S. - 100318606 - Newport MKS
Irvine, CA, United States
Centering Ring With Screen, NW50 Size ISO-KF Flange, Viton O-ring, S.S.
100318606
Centering Ring With Screen, NW50 Size ISO-KF Flange, Viton O-ring, S.S. 100318606
The 100318606 Centering Ring Assembly With Screen is designed for NW50 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

The 100318606 Centering Ring Assembly With Screen is designed for NW50 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100318606
Product Name Centering Ring With Screen, NW50 Size ISO-KF Flange, Viton O-ring, S.S.
Component Type Centering Ring; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Bolt and Nut Set, NW80 or NW100 ISO-BF Flange, M8 x 40 mm, Set of 8 - 100761208 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 80
View Details
ISO-KF Flange Adapter, NW50 Flange to 1.0 in. Male NPT, 304 S.S. - 100316836 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Metal Wall Vacuum Hose, NW25 ISO-KF, 250 mm Length, 0.15 mm Hose Wall - 100317413 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
Materials Stainless; Stainless Steel
View Details
45 Degree Elbow Fitting, NW25 Size ISO-KF Flange, Standard Modulus - 100318703 - Newport MKS
Specs
Component Type Elbow45°; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details