Newport MKS Centering Ring Seal Assembly, ISO-KF, NW16, Silicon O-ring, 304 S.S. 100317301

Description
The 100317301 Centering Ring Assembly is designed for NW16 size ISO-KF vacuum flanges and features a silicone O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included silicone O-ring is recommended for high temperatures up to 185 degree C. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote
Description
The 100317301 Centering Ring Assembly is designed for NW16 size ISO-KF vacuum flanges and features a silicone O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included silicone O-ring is recommended for high temperatures up to 185 degree C. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-KF, NW16, Silicon O-ring, 304 S.S. - 100317301 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-KF, NW16, Silicon O-ring, 304 S.S.
100317301
Centering Ring Seal Assembly, ISO-KF, NW16, Silicon O-ring, 304 S.S. 100317301
The 100317301 Centering Ring Assembly is designed for NW16 size ISO-KF vacuum flanges and features a silicone O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included silicone O-ring is recommended for high temperatures up to 185 degree C. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

The 100317301 Centering Ring Assembly is designed for NW16 size ISO-KF vacuum flanges and features a silicone O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included silicone O-ring is recommended for high temperatures up to 185 degree C. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100317301
Product Name Centering Ring Seal Assembly, ISO-KF, NW16, Silicon O-ring, 304 S.S.
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Weld Stub Flange, NW50, 2.0 in. Tube OD, 0.75 in. Length, Aluminum - 100310106 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Weld Stub Flange, NW16, 0.75 in. Tube OD, 1.58 in. Length, 304 S.S. - 100315711 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Centering Ring Seal Assembly, ISO-KF, NW10, Buna-N O-ring, Aluminum - 100312500 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details