Newport MKS Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall 100317443

Description
The 100317443 Thin Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 24.1 in. (613 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote
Description
The 100317443 Thin Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 24.1 in. (613 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall - 100317443 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall
100317443
Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall 100317443
The 100317443 Thin Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 24.1 in. (613 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

The 100317443 Thin Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 24.1 in. (613 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100317443
Product Name Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Weld Socket Flange, NW50, 2.0 in. Tube O.D., 304 Stainless Steel - 100318306 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Blank Weld Stub Flange, ISO-KF Size NW50, 1.0 inch Length, Aluminum - 100311106 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Bored Blank Flange, NW100 ISO-KF Flange, 4 in. Tube OD Bore, 304 S.S. - 100319803 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 100
View Details
Metal Wall Vacuum Hose, NW50 ISO-KF, 303 mm Length, 0.15 mm Hose Wall - 100319817 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details