Newport MKS 90 Degree Elbow Fitting, Buttweld, 4 in. OD with Tangents, 0.083 in. 304 SS 1002390WT400

Description
The 1002390WT400 Buttweld 90° Elbow Fitting has a 4.0 inch outside diameter and a 0.083 in. wall thickness. 2.31 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote
Description
The 1002390WT400 Buttweld 90° Elbow Fitting has a 4.0 inch outside diameter and a 0.083 in. wall thickness. 2.31 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90 Degree Elbow Fitting, Buttweld, 4 in. OD with Tangents, 0.083 in. 304 SS - 1002390WT400 - Newport MKS
Irvine, CA, United States
90 Degree Elbow Fitting, Buttweld, 4 in. OD with Tangents, 0.083 in. 304 SS
1002390WT400
90 Degree Elbow Fitting, Buttweld, 4 in. OD with Tangents, 0.083 in. 304 SS 1002390WT400
The 1002390WT400 Buttweld 90° Elbow Fitting has a 4.0 inch outside diameter and a 0.083 in. wall thickness. 2.31 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

The 1002390WT400 Buttweld 90° Elbow Fitting has a 4.0 inch outside diameter and a 0.083 in. wall thickness. 2.31 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 1002390WT400
Product Name 90 Degree Elbow Fitting, Buttweld, 4 in. OD with Tangents, 0.083 in. 304 SS
Component Type Elbow90°
Unlock Full Specs
to access all available technical data

Similar Products

Bored Blank Flange, NW25 ISO-KF Flange, 1 in. Tube OD Bore, 304 S.S. - 100319703 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter, NW25 to 2.75 in. CF Flange 304 Stainless Steel - 100315603 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Blank Vacuum Flange, NW50 Size, Aluminum - 100311606 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Flange Adapter, NW50 Flange to 1.0 in. Male NPT, 304 S.S. - 100316836 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details