Newport MKS ISO-KF Flange Adapter, NW40 Flange to 1.5 in. Diameter PVC Vacuum Hose 100316405

Description
The 100316405 ISO-KF Flange Adapter is used to convert a NW40 size ISO-KF vacuum flange for use with 1 1/2 inch diameter PVC vacuum hose. This Series 31 adapter is made with 304 stainless steel and should be used with hose clamps.
Request a Quote
Description
The 100316405 ISO-KF Flange Adapter is used to convert a NW40 size ISO-KF vacuum flange for use with 1 1/2 inch diameter PVC vacuum hose. This Series 31 adapter is made with 304 stainless steel and should be used with hose clamps.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW40 Flange to 1.5 in. Diameter PVC Vacuum Hose - 100316405 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW40 Flange to 1.5 in. Diameter PVC Vacuum Hose
100316405
ISO-KF Flange Adapter, NW40 Flange to 1.5 in. Diameter PVC Vacuum Hose 100316405
The 100316405 ISO-KF Flange Adapter is used to convert a NW40 size ISO-KF vacuum flange for use with 1 1/2 inch diameter PVC vacuum hose. This Series 31 adapter is made with 304 stainless steel and should be used with hose clamps.

The 100316405 ISO-KF Flange Adapter is used to convert a NW40 size ISO-KF vacuum flange for use with 1 1/2 inch diameter PVC vacuum hose. This Series 31 adapter is made with 304 stainless steel and should be used with hose clamps.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100316405
Product Name ISO-KF Flange Adapter, NW40 Flange to 1.5 in. Diameter PVC Vacuum Hose
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Centering Ring Seal Assembly, ISO-KF, NW40, Viton O-ring, 304 S.S. - 100312705 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 356 F (180 C)
View Details
ISO-KF Flange Adapter Tee, NW16 Flange to 0.25 in. Female NPT, Aluminum - 100319501 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Metal Wall Vacuum Hose, NW40 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall - 100316115 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details
Bored Blank Flange, NW16 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S. - 100319701 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details