Newport MKS ISO-KF Flange Adapter, NW25 Flange to 0.25 in. Female NPT, Aluminum 100312203

Description
The 100312203 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100312203 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW25 Flange to 0.25 in. Female NPT, Aluminum - 100312203 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW25 Flange to 0.25 in. Female NPT, Aluminum
100312203
ISO-KF Flange Adapter, NW25 Flange to 0.25 in. Female NPT, Aluminum 100312203
The 100312203 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100312203 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312203
Product Name ISO-KF Flange Adapter, NW25 Flange to 0.25 in. Female NPT, Aluminum
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW16 to 2.75 in. CF Flange 304 Stainless Steel - 100315611 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Metal Wall Vacuum Hose, NW50 ISO-KF, 612 mm Length, 0.15 mm Hose Wall - 100319811 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
Metal Wall Vacuum Hose, NW50 ISO-KF, 500 mm Length, 0.15 mm Hose Wall - 100317426 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
Blank CF Flange, 1.33 in., Rotatable, Thru Bolt Holes - 100881014 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details