Newport MKS ISO-KF Flange Adapter Tee, NW16 Flange to 0.25 in. Female NPT, Aluminum 100319501

Description
The 100319501 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/4 inch female NPT (National Pipe Taper) branch port in NW16 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319501 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/4 inch female NPT (National Pipe Taper) branch port in NW16 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter Tee, NW16 Flange to 0.25 in. Female NPT, Aluminum - 100319501 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter Tee, NW16 Flange to 0.25 in. Female NPT, Aluminum
100319501
ISO-KF Flange Adapter Tee, NW16 Flange to 0.25 in. Female NPT, Aluminum 100319501
The 100319501 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/4 inch female NPT (National Pipe Taper) branch port in NW16 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319501 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/4 inch female NPT (National Pipe Taper) branch port in NW16 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319501
Product Name ISO-KF Flange Adapter Tee, NW16 Flange to 0.25 in. Female NPT, Aluminum
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Tee Fitting, NW40 ISO-KF Vacuum Flange, 65 mm Modulus, 304 Stainless Steel - 100314605 - Newport MKS
Specs
Component Type Tee; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
45 Degree Elbow Fitting, Buttweld, Tangents, 4 in. OD, 0.065 in. 304 SS - 1002345WT401 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW25 Flange to 0.5 in. Male NPT, 304 S.S. - 100316823 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Overpressure Centering Ring, NW50 Size ISO-KF Flange, Viton O-Ring - 100936523 - Newport MKS
Specs
Component Type Centering Ring; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details