Newport MKS Centering Ring Seal Assembly, ISO-KF, NW40, Viton O-ring, 304 S.S. 100312705

Description
The 100312705 Centering Ring Assembly is designed for NW40 size ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote
Description
The 100312705 Centering Ring Assembly is designed for NW40 size ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-KF, NW40, Viton O-ring, 304 S.S. - 100312705 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-KF, NW40, Viton O-ring, 304 S.S.
100312705
Centering Ring Seal Assembly, ISO-KF, NW40, Viton O-ring, 304 S.S. 100312705
The 100312705 Centering Ring Assembly is designed for NW40 size ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

The 100312705 Centering Ring Assembly is designed for NW40 size ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312705
Product Name Centering Ring Seal Assembly, ISO-KF, NW40, Viton O-ring, 304 S.S.
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Adaptive Centering Ring, ISO-KF, NW16 to NW10, Viton O-ring, S.S. - 100315821 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16
View Details
ISO-KF Blank Vacuum Flange, NW25 Size, Aluminum - 100311603 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter, NW50 Flange to 2.0 in. Diameter PVC Vacuum Hose - 100316406 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Viton O-Ring, NW100 Size ISO-MF Vacuum Flange, 2-346 O-Ring Size - 100762010 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details