Newport MKS 4-Way Cross Fitting, NW25 Size ISO-KF Flanges, 304 Stainless Steel 100314803

Description
The 100314803 4-way Cross Fitting has NW25 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100314803 4-way Cross Fitting has NW25 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4-Way Cross Fitting, NW25 Size ISO-KF Flanges, 304 Stainless Steel - 100314803 - Newport MKS
Irvine, CA, United States
4-Way Cross Fitting, NW25 Size ISO-KF Flanges, 304 Stainless Steel
100314803
4-Way Cross Fitting, NW25 Size ISO-KF Flanges, 304 Stainless Steel 100314803
The 100314803 4-way Cross Fitting has NW25 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100314803 4-way Cross Fitting has NW25 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100314803
Product Name 4-Way Cross Fitting, NW25 Size ISO-KF Flanges, 304 Stainless Steel
Component Type 4-WayCross; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Blank Weld Stub Flange, ISO-KF Size NW50, 1.0 inch Length, 304 S.S. - 100311306 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Braided Metal Hose, NW16 Size ISO-KF Flange, 20 in., Stainless Steel - 100313301 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Bored Blank Flange, NW50 ISO-KF Flange, 1.5 in. Tube OD Bore, 304 S.S. - 100319766 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
CF Flange Adapter, 2.75 in. Flange to 0.50 inch Male VCR Fitting - 100883056 - Newport MKS
Specs
Component Type Adapter; Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; Stainless Steel
View Details