Newport MKS Overpressure Centering Ring, NW40 Size ISO-KF Flange, Viton O-Ring 100936524

Description
The 100936524 Overpressure Centering Ring Assembly is designed for NW40 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and an aluminum overpressure ring. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote
Description
The 100936524 Overpressure Centering Ring Assembly is designed for NW40 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and an aluminum overpressure ring. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Overpressure Centering Ring, NW40 Size ISO-KF Flange, Viton O-Ring - 100936524 - Newport MKS
Irvine, CA, United States
Overpressure Centering Ring, NW40 Size ISO-KF Flange, Viton O-Ring
100936524
Overpressure Centering Ring, NW40 Size ISO-KF Flange, Viton O-Ring 100936524
The 100936524 Overpressure Centering Ring Assembly is designed for NW40 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and an aluminum overpressure ring. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

The 100936524 Overpressure Centering Ring Assembly is designed for NW40 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and an aluminum overpressure ring. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100936524
Product Name Overpressure Centering Ring, NW40 Size ISO-KF Flange, Viton O-Ring
Component Type Centering Ring; Flange
Unlock Full Specs
to access all available technical data

Similar Products

45 Degree Elbow Fitting, NW50 Size ISO-KF Flange, Standard Modulus - 100318706 - Newport MKS
Specs
Component Type Elbow45°; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-MF Flange Adapter, NW80 ISO-MF to NW40 ISO-KF, Conical Profile - 100765016 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 40 ; NW 80
View Details
Bored Blank Flange, NW40 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S. - 100319745 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Metal Wall Vacuum Hose, NW100 ISO-MF, 500 mm Length, 0.3 mm Hose Wall - 100763610 - Newport MKS
Specs
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
Materials Stainless; Stainless Steel
View Details