Newport MKS ISO-KF Flange Adapter, NW40 Flange to 0.125 in. Female NPT, Aluminum 100312005

Description
The 100312005 ISO-KF Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/8 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100312005 ISO-KF Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/8 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW40 Flange to 0.125 in. Female NPT, Aluminum - 100312005 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW40 Flange to 0.125 in. Female NPT, Aluminum
100312005
ISO-KF Flange Adapter, NW40 Flange to 0.125 in. Female NPT, Aluminum 100312005
The 100312005 ISO-KF Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/8 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100312005 ISO-KF Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/8 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312005
Product Name ISO-KF Flange Adapter, NW40 Flange to 0.125 in. Female NPT, Aluminum
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Viton Flange Gasket, Beveled Edge, 1.33 in. CF Flange - 100889020 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Viton
View Details
ISO-KF Flange Adapter, NW40 to 1.0 inch O.D. Pipe Compression Fitting - 100316925 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-MF Weld Stub Flange, NW100, 4 in. Bore, 0.065 in. Wall, 3.94 in. Length - 100760410 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details
Bored Blank Flange, NW16 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319711 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details