Newport MKS Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall 100316113

Description
The 100316113 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 56 lb./in spring rate and a 2 7/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.
Request a Quote
Description
The 100316113 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 56 lb./in spring rate and a 2 7/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall - 100316113 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall
100316113
Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall 100316113
The 100316113 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 56 lb./in spring rate and a 2 7/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.

The 100316113 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 56 lb./in spring rate and a 2 7/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100316113
Product Name Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Reducing Tee Fitting, Buttweld, 4 to 2 inch O.D., 304 Stainless Steel - 10023400RT200 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Conical Flange Reducer, ISO-KF Size NW50 to NW16, 304 Stainless Steel - 100313713 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16; NW 50
View Details
ISO-KF Weld Stub Flange, NW16, 0.5 in. Tube OD, 0.5 in. Length, Aluminum - 100310101 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Centering Ring Seal Assembly, ISO-MF, NW250, Viton O-ring, 304 S.S. - 100760525 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 250
View Details