Newport MKS Overpressure Ring, NW40 ISO-KF Flange, 75 psig, 304 Stainless Steel 100316305

Description
The 100316305 Over Pressure Ring fits over the outside diameter of a NW40 flange centering ring O-ring to retain the O-ring when the system is used at internal pressure up to 75 psig. It is made with 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100316305 Over Pressure Ring fits over the outside diameter of a NW40 flange centering ring O-ring to retain the O-ring when the system is used at internal pressure up to 75 psig. It is made with 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Overpressure Ring, NW40 ISO-KF Flange, 75 psig, 304 Stainless Steel - 100316305 - Newport MKS
Irvine, CA, United States
Overpressure Ring, NW40 ISO-KF Flange, 75 psig, 304 Stainless Steel
100316305
Overpressure Ring, NW40 ISO-KF Flange, 75 psig, 304 Stainless Steel 100316305
The 100316305 Over Pressure Ring fits over the outside diameter of a NW40 flange centering ring O-ring to retain the O-ring when the system is used at internal pressure up to 75 psig. It is made with 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100316305 Over Pressure Ring fits over the outside diameter of a NW40 flange centering ring O-ring to retain the O-ring when the system is used at internal pressure up to 75 psig. It is made with 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100316305
Product Name Overpressure Ring, NW40 ISO-KF Flange, 75 psig, 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW50 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall - 100317446 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
Metal Wall Vacuum Hose, NW16 ISO-KF, 305 mm Length, 0.15 mm Hose Wall - 100319805 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
Materials Stainless; Stainless Steel
View Details
Step Flange Reducer, ISO-MF Size NW160 to NW100, 304 Stainless Steel - 100762527 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63; NW 160
View Details
Metal Wall Vacuum Hose, 2.75 in. CF Flange, 25.0-41.9 in., 0.006 in. Wall - 100883034 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 321 Stainless Steel
View Details