Newport MKS ISO-KF Flange Adapter, NW25 Flange to 0.75 in. Male NPT, 304 S.S. 100316833

Description
The 100316833 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 3/4 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100316833 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 3/4 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW25 Flange to 0.75 in. Male NPT, 304 S.S. - 100316833 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW25 Flange to 0.75 in. Male NPT, 304 S.S.
100316833
ISO-KF Flange Adapter, NW25 Flange to 0.75 in. Male NPT, 304 S.S. 100316833
The 100316833 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 3/4 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100316833 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 3/4 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100316833
Product Name ISO-KF Flange Adapter, NW25 Flange to 0.75 in. Male NPT, 304 S.S.
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW16 ISO-KF, 500 mm Length, 0.15 mm Hose Wall - 100317421 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
Materials Stainless; Stainless Steel
View Details
Centering Ring Seal Assembly, ISO-MF, NW100, Viton O-ring, 304 S.S. - 100760510 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details
CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Nonrotatable, Thru Bolt Holes - 100883064 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
90 Degree Elbow Fitting, NW50 Size ISO-KF Vacuum Flange, 140 mm Modulus - 100314416 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details