Newport MKS 90 Degree Elbow Fitting, NW25 Size ISO-KF Vacuum Flange, 50 mm Modulus 100314403

Description
The 100314403 Short Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW25 ISO-KF vacuum flange on each end. Short radius 90 degree elbow fittings are standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100314403 Short Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW25 ISO-KF vacuum flange on each end. Short radius 90 degree elbow fittings are standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90 Degree Elbow Fitting, NW25 Size ISO-KF Vacuum Flange, 50 mm Modulus - 100314403 - Newport MKS
Irvine, CA, United States
90 Degree Elbow Fitting, NW25 Size ISO-KF Vacuum Flange, 50 mm Modulus
100314403
90 Degree Elbow Fitting, NW25 Size ISO-KF Vacuum Flange, 50 mm Modulus 100314403
The 100314403 Short Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW25 ISO-KF vacuum flange on each end. Short radius 90 degree elbow fittings are standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100314403 Short Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW25 ISO-KF vacuum flange on each end. Short radius 90 degree elbow fittings are standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100314403
Product Name 90 Degree Elbow Fitting, NW25 Size ISO-KF Vacuum Flange, 50 mm Modulus
Component Type Elbow90°; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Flange Clamp, NW40 Size ISO-KF Flange, 6 Bolts, Aluminum - 100318905 - Newport MKS
Specs
Component Type Clamp; Bulkhead; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Metal Wall Vacuum Hose, NW50 ISO-KF, 612 mm Length, 0.15 mm Hose Wall - 100319811 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
Bolt and Nut Set, NW80 or NW100 ISO-BF Flange, M8 x 40 mm, Set of 8 - 100761208 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 80
View Details
ISO-KF Blank Vacuum Flange, NW10 Size, 304 Stainless Steel - 100311700 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details