Newport MKS ISO-KF Flange Adapter, NW16 Size Flange to 0.5 inch Male VCR Fitting 100319121

Description
The 100319121 Flange Adapter is used to convert a size NW16 ISO-KF vacuum flange to a 1/2 inch Male VCR fitting. Series 31 flange adapters allow other flange types and fittings to be used with ISO-KF vacuum flanges.
Request a Quote
Description
The 100319121 Flange Adapter is used to convert a size NW16 ISO-KF vacuum flange to a 1/2 inch Male VCR fitting. Series 31 flange adapters allow other flange types and fittings to be used with ISO-KF vacuum flanges.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW16 Size Flange to 0.5 inch Male VCR Fitting - 100319121 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW16 Size Flange to 0.5 inch Male VCR Fitting
100319121
ISO-KF Flange Adapter, NW16 Size Flange to 0.5 inch Male VCR Fitting 100319121
The 100319121 Flange Adapter is used to convert a size NW16 ISO-KF vacuum flange to a 1/2 inch Male VCR fitting. Series 31 flange adapters allow other flange types and fittings to be used with ISO-KF vacuum flanges.

The 100319121 Flange Adapter is used to convert a size NW16 ISO-KF vacuum flange to a 1/2 inch Male VCR fitting. Series 31 flange adapters allow other flange types and fittings to be used with ISO-KF vacuum flanges.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319121
Product Name ISO-KF Flange Adapter, NW16 Size Flange to 0.5 inch Male VCR Fitting
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Weld Socket Flange, NW40, 1.5 in. Tube O.D., 304 Stainless Steel - 100318305 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Double-Sided Bolt and Nut Set, 2.75 inch CF, 1/4-28 x 2.0 in., Qty 25 - 100889126 - Newport MKS
Specs
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Full Nipple Fitting, NW16 Size ISO-KF Vacuum Flange, 80 mm Length - 100315101 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-KF Flange Adapter, NW16 ISO-KF to 0.5 or 0.625 inch Rubber Hose - 100311811 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details