Newport MKS Metal Wall Vacuum Hose, NW25 ISO-KF, 250 mm Length, 0.3 mm Hose Wall 100315903

Description
The 100315903 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 224 lb./in spring rate and a 2 7/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.
Request a Quote
Description
The 100315903 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 224 lb./in spring rate and a 2 7/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW25 ISO-KF, 250 mm Length, 0.3 mm Hose Wall - 100315903 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW25 ISO-KF, 250 mm Length, 0.3 mm Hose Wall
100315903
Metal Wall Vacuum Hose, NW25 ISO-KF, 250 mm Length, 0.3 mm Hose Wall 100315903
The 100315903 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 224 lb./in spring rate and a 2 7/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.

The 100315903 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 224 lb./in spring rate and a 2 7/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100315903
Product Name Metal Wall Vacuum Hose, NW25 ISO-KF, 250 mm Length, 0.3 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Bored Blank Flange, NW50 ISO-KF Flange, 1.5 in. Tube OD Bore, 304 S.S. - 100319766 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Bolt and Nut Set, Silver Plated, Thru-hole 1.33 in. CF, 8-32 x 0.87 in., Qty 25 - 100889148 - Newport MKS
Specs
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; Silver Plated Stainless Steel
View Details
Metal Wall Vacuum Hose, NW80 ISO-MF, 250 mm Length, 0.15 mm Hose Wall - 100763808 - Newport MKS
Specs
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
Materials Stainless; 304 Stainless Steel
View Details
90 Degree Elbow Fitting, NW40 Size ISO-KF Vacuum Flange, 130 mm Modulus - 100314415 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details