Newport MKS Overpressure Centering Ring, NW100 Size ISO-MF Flange, Viton O-Ring 100938658

Description
The 100938658 Overpressure Centering Ring Assembly is designed for NW100 size ISO-MF vacuum flanges and features a Viton® O-ring, stainless steel construction, and an aluminum overpressure ring. Series 76 Centering rings are inserted between two same size ISO-MF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote
Description
The 100938658 Overpressure Centering Ring Assembly is designed for NW100 size ISO-MF vacuum flanges and features a Viton® O-ring, stainless steel construction, and an aluminum overpressure ring. Series 76 Centering rings are inserted between two same size ISO-MF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Overpressure Centering Ring, NW100 Size ISO-MF Flange, Viton O-Ring - 100938658 - Newport MKS
Irvine, CA, United States
Overpressure Centering Ring, NW100 Size ISO-MF Flange, Viton O-Ring
100938658
Overpressure Centering Ring, NW100 Size ISO-MF Flange, Viton O-Ring 100938658
The 100938658 Overpressure Centering Ring Assembly is designed for NW100 size ISO-MF vacuum flanges and features a Viton® O-ring, stainless steel construction, and an aluminum overpressure ring. Series 76 Centering rings are inserted between two same size ISO-MF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

The 100938658 Overpressure Centering Ring Assembly is designed for NW100 size ISO-MF vacuum flanges and features a Viton® O-ring, stainless steel construction, and an aluminum overpressure ring. Series 76 Centering rings are inserted between two same size ISO-MF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100938658
Product Name Overpressure Centering Ring, NW100 Size ISO-MF Flange, Viton O-Ring
Component Type Centering Ring; Flange
Unlock Full Specs
to access all available technical data

Similar Products

45 Degree Elbow Fitting, Buttweld, 1.0 inch O.D., 304 Stainless Steel - 1002345100 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW50 Flange to 2.0 in. Male NPT, 304 S.S. - 100316846 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Reducing Tee Fitting, Buttweld, 2.5 to 0.75 in. O.D., 304 Stainless Steel - 10023250RT075 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Tee Fitting, NW63 ISO-MF Flange, Standard Modulus, 304 Stainless Steel - 100761406 - Newport MKS
Specs
Component Type Tee; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63
View Details