Newport MKS Centering Ring Seal Assembly, ISO-KF, NW10, Buna-N O-ring, Aluminum 100312500

Description
The 100312500 Centering Ring Assembly is designed for NW10 size ISO-KF vacuum flanges and features a Buna-N O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote
Description
The 100312500 Centering Ring Assembly is designed for NW10 size ISO-KF vacuum flanges and features a Buna-N O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-KF, NW10, Buna-N O-ring, Aluminum - 100312500 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-KF, NW10, Buna-N O-ring, Aluminum
100312500
Centering Ring Seal Assembly, ISO-KF, NW10, Buna-N O-ring, Aluminum 100312500
The 100312500 Centering Ring Assembly is designed for NW10 size ISO-KF vacuum flanges and features a Buna-N O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

The 100312500 Centering Ring Assembly is designed for NW10 size ISO-KF vacuum flanges and features a Buna-N O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312500
Product Name Centering Ring Seal Assembly, ISO-KF, NW10, Buna-N O-ring, Aluminum
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Elbow Fitting, NW25 Size ISO-KF Vacuum Flange, 50 mm Modulus - 100314403 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Plate Nut and Bolt Set, 8-32, 1.33 inch CF Flange, Quantity 12 - 100889077 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW40 Flange to 0.125 in. Female NPT, Aluminum - 100312005 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Wing Nut Flange Clamp, NW40 Size ISO-KF Vacuum Flange, Aluminum - 100312905 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details