Newport MKS ISO-KF Flange Adapter, NW25 to 1.0 inch O.D. Pipe Compression Fitting 100316923

Description
The 100316923 ISO-KF Flange Adapter is used to convert a NW25 size ISO-KF vacuum flange to a 1 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by hand and features compression connect for pipe insertion.
Request a Quote
Description
The 100316923 ISO-KF Flange Adapter is used to convert a NW25 size ISO-KF vacuum flange to a 1 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by hand and features compression connect for pipe insertion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW25 to 1.0 inch O.D. Pipe Compression Fitting - 100316923 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW25 to 1.0 inch O.D. Pipe Compression Fitting
100316923
ISO-KF Flange Adapter, NW25 to 1.0 inch O.D. Pipe Compression Fitting 100316923
The 100316923 ISO-KF Flange Adapter is used to convert a NW25 size ISO-KF vacuum flange to a 1 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by hand and features compression connect for pipe insertion.

The 100316923 ISO-KF Flange Adapter is used to convert a NW25 size ISO-KF vacuum flange to a 1 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by hand and features compression connect for pipe insertion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100316923
Product Name ISO-KF Flange Adapter, NW25 to 1.0 inch O.D. Pipe Compression Fitting
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883065 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Weld Stub Flange, NW16, 0.75 in. Tube OD, 1.58 in. Length, Aluminum - 100310211 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Full Nipple Fitting, NW25 Size ISO-KF Vacuum Flange, 100 mm Length - 100315103 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Adaptive Centering Ring, ISO-KF, NW40 to NW32, Viton O-ring, S.S. - 100315825 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 32; NW 40 
View Details