Newport MKS Adaptive Centering Ring, ISO-KF, NW40 to NW32, Viton O-ring, Aluminum 100315815

Description
The 100315815 Adaptive Centering Ring Assembly is used to a join size NW40 ISO-KF flange to a size NW32 ISO-KF flange. Both of NW40 and obsolete NW32 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with aluminum and features a Viton® O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100315815 Adaptive Centering Ring Assembly is used to a join size NW40 ISO-KF flange to a size NW32 ISO-KF flange. Both of NW40 and obsolete NW32 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with aluminum and features a Viton® O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adaptive Centering Ring, ISO-KF, NW40 to NW32, Viton O-ring, Aluminum - 100315815 - Newport MKS
Irvine, CA, United States
Adaptive Centering Ring, ISO-KF, NW40 to NW32, Viton O-ring, Aluminum
100315815
Adaptive Centering Ring, ISO-KF, NW40 to NW32, Viton O-ring, Aluminum 100315815
The 100315815 Adaptive Centering Ring Assembly is used to a join size NW40 ISO-KF flange to a size NW32 ISO-KF flange. Both of NW40 and obsolete NW32 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with aluminum and features a Viton® O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100315815 Adaptive Centering Ring Assembly is used to a join size NW40 ISO-KF flange to a size NW32 ISO-KF flange. Both of NW40 and obsolete NW32 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with aluminum and features a Viton® O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100315815
Product Name Adaptive Centering Ring, ISO-KF, NW40 to NW32, Viton O-ring, Aluminum
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Centering Ring Seal Assembly, ISO-KF, NW40, Buna-N O-ring, Aluminum - 100312505 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details
Blank Weld Stub Flange, ISO-KF Size NW40, 1.0 inch Length, 304 S.S. - 100311305 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-KF Blank Vacuum Flange, NW10 Size, Aluminum - 100311600 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details
Reducing Tee Fitting, Buttweld, 2 to 0.75 in. O.D., 304 Stainless Steel - 10023200RT075 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details