Newport MKS Metal Wall Vacuum Hose, NW80 ISO-MF, 250 mm Length, 0.15 mm Hose Wall 100763808

Description
The 100763808 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW80 ISO-MF vacuum flanges on each end. This flexible unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall and can be used in rough piping applications. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote
Description
The 100763808 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW80 ISO-MF vacuum flanges on each end. This flexible unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall and can be used in rough piping applications. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW80 ISO-MF, 250 mm Length, 0.15 mm Hose Wall - 100763808 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW80 ISO-MF, 250 mm Length, 0.15 mm Hose Wall
100763808
Metal Wall Vacuum Hose, NW80 ISO-MF, 250 mm Length, 0.15 mm Hose Wall 100763808
The 100763808 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW80 ISO-MF vacuum flanges on each end. This flexible unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall and can be used in rough piping applications. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

The 100763808 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW80 ISO-MF vacuum flanges on each end. This flexible unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall and can be used in rough piping applications. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100763808
Product Name Metal Wall Vacuum Hose, NW80 ISO-MF, 250 mm Length, 0.15 mm Hose Wall
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Elbow Fitting, Buttweld, 4 in. OD with Tangents, 0.065 in. 304 SS - 1002390WT401 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW16 Flange to 0.125 in. Female NPT, Aluminum - 100312001 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Full Nipple Fitting, NW50 Size ISO-KF Vacuum Flange, 140 mm Length - 100315106 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Flange Adapter, NW10 Flange to 0.125 in. Female NPT, 304 S.S. - 100312100 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details