Newport MKS Metal Wall Vacuum Hose, NW50 ISO-KF, 612 mm Length, 0.15 mm Hose Wall 100319811

Description
The 100319811 Thin Metal Wall Vacuum Hose is 24.08 inch (612 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 3 1/4 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote
Description
The 100319811 Thin Metal Wall Vacuum Hose is 24.08 inch (612 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 3 1/4 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW50 ISO-KF, 612 mm Length, 0.15 mm Hose Wall - 100319811 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW50 ISO-KF, 612 mm Length, 0.15 mm Hose Wall
100319811
Metal Wall Vacuum Hose, NW50 ISO-KF, 612 mm Length, 0.15 mm Hose Wall 100319811
The 100319811 Thin Metal Wall Vacuum Hose is 24.08 inch (612 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 3 1/4 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

The 100319811 Thin Metal Wall Vacuum Hose is 24.08 inch (612 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 3 1/4 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319811
Product Name Metal Wall Vacuum Hose, NW50 ISO-KF, 612 mm Length, 0.15 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW25 ISO-KF, 250 mm Length, 0.15 mm Hose Wall - 100317413 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
Materials Stainless; Stainless Steel
View Details
Step Flange Reducer, ISO-MF Size NW160 to NW100, 304 Stainless Steel - 100762527 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63; NW 160
View Details
Centering Ring With Screen, NW40 Size ISO-KF Flange, Viton O-ring, S.S. - 100318605 - Newport MKS
Specs
Component Type Centering Ring; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-KF Weld Stub Flange, NW16, 0.75 in. Tube OD, 0.5 in. Length, Aluminum - 100310111 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details