Newport MKS Adaptive Centering Ring, ISO-KF, NW25 to NW20, Buna-N O-ring, Aluminum 100315803

Description
The 100315803 Adaptive Centering Ring Assembly is used to a join size NW25 ISO-KF flange to a size NW20 ISO-KF flange. Both of NW25 and obsolete NW20 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with aluminum and features a Buna-N O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100315803 Adaptive Centering Ring Assembly is used to a join size NW25 ISO-KF flange to a size NW20 ISO-KF flange. Both of NW25 and obsolete NW20 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with aluminum and features a Buna-N O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adaptive Centering Ring, ISO-KF, NW25 to NW20, Buna-N O-ring, Aluminum - 100315803 - Newport MKS
Irvine, CA, United States
Adaptive Centering Ring, ISO-KF, NW25 to NW20, Buna-N O-ring, Aluminum
100315803
Adaptive Centering Ring, ISO-KF, NW25 to NW20, Buna-N O-ring, Aluminum 100315803
The 100315803 Adaptive Centering Ring Assembly is used to a join size NW25 ISO-KF flange to a size NW20 ISO-KF flange. Both of NW25 and obsolete NW20 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with aluminum and features a Buna-N O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100315803 Adaptive Centering Ring Assembly is used to a join size NW25 ISO-KF flange to a size NW20 ISO-KF flange. Both of NW25 and obsolete NW20 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with aluminum and features a Buna-N O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100315803
Product Name Adaptive Centering Ring, ISO-KF, NW25 to NW20, Buna-N O-ring, Aluminum
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Tee Fitting, NW40 ISO-KF Vacuum Flange, 65 mm Modulus, 304 Stainless Steel - 100314605 - Newport MKS
Specs
Component Type Tee; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-KF Flange Adapter, NW50 to 1.0 inch O.D. Pipe Compression Fitting - 100316936 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Blank Vacuum Flange, NW16 Size, 304 Stainless Steel - 100311701 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
45 Degree Elbow Fitting, Buttweld, 3.0 inch O.D., 304 Stainless Steel - 1002345300 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details