Newport MKS Tee Fitting, NW25 ISO-KF Vacuum Flange, 50 mm Modulus, 304 Stainless Steel 100314603

Description
The 100314603 Tee Fitting has size NW25 ISO-KF vacuum flanges on all three ends with standard modulus. Our tee fittings are made with 304 stainless steel and are used to create branch ports in ISO-KF flange vacuum piping applications. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100314603 Tee Fitting has size NW25 ISO-KF vacuum flanges on all three ends with standard modulus. Our tee fittings are made with 304 stainless steel and are used to create branch ports in ISO-KF flange vacuum piping applications. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Fitting, NW25 ISO-KF Vacuum Flange, 50 mm Modulus, 304 Stainless Steel - 100314603 - Newport MKS
Irvine, CA, United States
Tee Fitting, NW25 ISO-KF Vacuum Flange, 50 mm Modulus, 304 Stainless Steel
100314603
Tee Fitting, NW25 ISO-KF Vacuum Flange, 50 mm Modulus, 304 Stainless Steel 100314603
The 100314603 Tee Fitting has size NW25 ISO-KF vacuum flanges on all three ends with standard modulus. Our tee fittings are made with 304 stainless steel and are used to create branch ports in ISO-KF flange vacuum piping applications. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100314603 Tee Fitting has size NW25 ISO-KF vacuum flanges on all three ends with standard modulus. Our tee fittings are made with 304 stainless steel and are used to create branch ports in ISO-KF flange vacuum piping applications. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100314603
Product Name Tee Fitting, NW25 ISO-KF Vacuum Flange, 50 mm Modulus, 304 Stainless Steel
Component Type Tee; Flange
Unlock Full Specs
to access all available technical data

Similar Products

CF Flange, 2.75 in., 1.5 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883020 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Centering Ring Seal Assembly, ISO-MF, NW100, Viton O-ring, 304 S.S. - 100760510 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details
CF Flange Adapter, 2.75 in. Flange to 0.50 inch Male VCR Fitting - 100883056 - Newport MKS
Specs
Component Type Adapter; Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; Stainless Steel
View Details
Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.25 in., Qty 25 - 100889049 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details