Newport MKS Centering Ring Seal Assembly, ISO-MF, NW250, Viton O-ring, 304 S.S. 100760525

Description
The 100760525 Centering Ring Assembly is designed for NW250 size ISO-MF or ISO-BF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction for chemical resistance. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100760525 Centering Ring Assembly is designed for NW250 size ISO-MF or ISO-BF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction for chemical resistance. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-MF, NW250, Viton O-ring, 304 S.S. - 100760525 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-MF, NW250, Viton O-ring, 304 S.S.
100760525
Centering Ring Seal Assembly, ISO-MF, NW250, Viton O-ring, 304 S.S. 100760525
The 100760525 Centering Ring Assembly is designed for NW250 size ISO-MF or ISO-BF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction for chemical resistance. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

The 100760525 Centering Ring Assembly is designed for NW250 size ISO-MF or ISO-BF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction for chemical resistance. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100760525
Product Name Centering Ring Seal Assembly, ISO-MF, NW250, Viton O-ring, 304 S.S.
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Centering Ring Seal Assembly, ISO-KF, NW25, Silicon O-ring, 304 S.S. - 100317303 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 392 F (200 C)
View Details
ISO-KF Flange Adapter, NW40 Flange to 0.25 in. Male NPT, 304 S.S. - 100316805 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-KF Flange Adapter, NW25 Flange to 1.0 in. Diameter PVC Vacuum Hose - 100316403 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Full Nipple Fitting, NW50 Size ISO-KF Vacuum Flange, 320 mm Length - 100315116 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details