Newport MKS 4-Way Cross Fitting, NW40 Size ISO-KF Flanges, 304 Stainless Steel 100314805

Description
The 100314805 4-way Cross Fitting has NW40 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100314805 4-way Cross Fitting has NW40 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4-Way Cross Fitting, NW40 Size ISO-KF Flanges, 304 Stainless Steel - 100314805 - Newport MKS
Irvine, CA, United States
4-Way Cross Fitting, NW40 Size ISO-KF Flanges, 304 Stainless Steel
100314805
4-Way Cross Fitting, NW40 Size ISO-KF Flanges, 304 Stainless Steel 100314805
The 100314805 4-way Cross Fitting has NW40 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100314805 4-way Cross Fitting has NW40 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100314805
Product Name 4-Way Cross Fitting, NW40 Size ISO-KF Flanges, 304 Stainless Steel
Component Type 4-WayCross; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Full Nipple Fitting, 2.75 inch CF Flange, 4.92 in. Length, 1.5 in. Tube O.D. - 100883050 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Overpressure Centering Ring, NW40 Size ISO-KF Flange, Viton O-Ring - 100936524 - Newport MKS
Specs
Component Type Centering Ring; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Bored Blank Flange, NW25 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S. - 100319743 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter, NW16 Size Flange to 0.25 inch Female VCR Fitting - 100319211 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details