Newport MKS Full Nipple Fitting, 2.75 inch CF Flange, 4.92 in. Length, 1.5 in. Tube O.D. 100883050

Description
The 100883050 Full Nipple Fitting is a 4.92 inch (125 mm) long straight section with a rotatable 2 3/4 inch CF vacuum flange on one end and a non-rotatable 2 3/4 inch CF flange on the other end. This full nipple fitting features a 1.5 inch outside diameter, 304 stainless steel vacuum tube and can be used as a straight extension of CF flanges in UHV piping applications. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100883050 Full Nipple Fitting is a 4.92 inch (125 mm) long straight section with a rotatable 2 3/4 inch CF vacuum flange on one end and a non-rotatable 2 3/4 inch CF flange on the other end. This full nipple fitting features a 1.5 inch outside diameter, 304 stainless steel vacuum tube and can be used as a straight extension of CF flanges in UHV piping applications. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Full Nipple Fitting, 2.75 inch CF Flange, 4.92 in. Length, 1.5 in. Tube O.D. - 100883050 - Newport MKS
Irvine, CA, United States
Full Nipple Fitting, 2.75 inch CF Flange, 4.92 in. Length, 1.5 in. Tube O.D.
100883050
Full Nipple Fitting, 2.75 inch CF Flange, 4.92 in. Length, 1.5 in. Tube O.D. 100883050
The 100883050 Full Nipple Fitting is a 4.92 inch (125 mm) long straight section with a rotatable 2 3/4 inch CF vacuum flange on one end and a non-rotatable 2 3/4 inch CF flange on the other end. This full nipple fitting features a 1.5 inch outside diameter, 304 stainless steel vacuum tube and can be used as a straight extension of CF flanges in UHV piping applications. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100883050 Full Nipple Fitting is a 4.92 inch (125 mm) long straight section with a rotatable 2 3/4 inch CF vacuum flange on one end and a non-rotatable 2 3/4 inch CF flange on the other end. This full nipple fitting features a 1.5 inch outside diameter, 304 stainless steel vacuum tube and can be used as a straight extension of CF flanges in UHV piping applications. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100883050
Product Name Full Nipple Fitting, 2.75 inch CF Flange, 4.92 in. Length, 1.5 in. Tube O.D.
Component Type FullNipple; Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW50 Flange to 0.25 in. Male NPT, 304 S.S. - 100316806 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
90 Degree Elbow Fitting, Buttweld, 1 in. O.D. with Tangents, 304 SS - 1002390WT100 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
Single Claw Flange Clamp, ISO-MF Sizes NW160 to NW250, M10 Thread - 100761016 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 160; NW 250
View Details
Buna-N O-Ring, NW16 Size ISO-KF Vacuum Flange, 2-314 O-Ring Size - 100313901 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details