Newport MKS Braided Metal Hose, NW25 Size ISO-KF Flange, 20 in., Stainless Steel 100313303

Description
The 100313303 Braided Metal Hose has a 20 inch length with NW25 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100313303 Braided Metal Hose has a 20 inch length with NW25 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Braided Metal Hose, NW25 Size ISO-KF Flange, 20 in., Stainless Steel - 100313303 - Newport MKS
Irvine, CA, United States
Braided Metal Hose, NW25 Size ISO-KF Flange, 20 in., Stainless Steel
100313303
Braided Metal Hose, NW25 Size ISO-KF Flange, 20 in., Stainless Steel 100313303
The 100313303 Braided Metal Hose has a 20 inch length with NW25 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100313303 Braided Metal Hose has a 20 inch length with NW25 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100313303
Product Name Braided Metal Hose, NW25 Size ISO-KF Flange, 20 in., Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW10 Flange to 0.25 in. Female NPT, 304 S.S. - 100312300 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details
Metal Wall Vacuum Hose, NW40 ISO-KF, 250 mm Length, 0.3 mm Hose Wall - 100315905 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details
ISO-KF Weld Stub Flange, NW16, 0.5 in. Tube OD, 1.58 in. Length, Aluminum - 100310201 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-KF Flange Adapter, NW50 Flange to 1.0 in. Male NPT, 304 S.S. - 100316836 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details