Newport MKS ISO-KF Flange Adapter Tee, NW25 Flange to 0.25 in. Female NPT, S.S. 100319603

Description
The 100319603 ISO-KF Stainless Steel Flange Adapter Tee is used to create a 1/4 inch female NPT (National Pipe Taper) branch port in NW25 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319603 ISO-KF Stainless Steel Flange Adapter Tee is used to create a 1/4 inch female NPT (National Pipe Taper) branch port in NW25 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter Tee, NW25 Flange to 0.25 in. Female NPT, S.S. - 100319603 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter Tee, NW25 Flange to 0.25 in. Female NPT, S.S.
100319603
ISO-KF Flange Adapter Tee, NW25 Flange to 0.25 in. Female NPT, S.S. 100319603
The 100319603 ISO-KF Stainless Steel Flange Adapter Tee is used to create a 1/4 inch female NPT (National Pipe Taper) branch port in NW25 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319603 ISO-KF Stainless Steel Flange Adapter Tee is used to create a 1/4 inch female NPT (National Pipe Taper) branch port in NW25 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319603
Product Name ISO-KF Flange Adapter Tee, NW25 Flange to 0.25 in. Female NPT, S.S.
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Adaptive Centering Ring, ISO-KF, NW16 to NW10, Buna-N O-ring, Aluminum - 100315801 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16
View Details
ISO-KF Flange Adapter, NW16 Flange to 0.25 in. Male NPT, 304 S.S. - 100316811 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-KF Flange Adapter Tee, NW40 Flange to 0.125 in. Female NPT, Aluminum - 100319305 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-KF Flange Adapter, NW25 Size Flange to 0.25 inch Female VCR Fitting - 100319213 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details