Newport MKS Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.38 in., Qty 25 100889150

Description
The 100889150 Thru Hole Flange Bolt and Nut Set is designed for joining two thru-hole 2 1/8 or 2 3/4 CF vacuum flanges. This bolt set includes (25) 1/4-28 flange bolts that are 1.38 inch in length and (25) 8-32 nuts and washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100889150 Thru Hole Flange Bolt and Nut Set is designed for joining two thru-hole 2 1/8 or 2 3/4 CF vacuum flanges. This bolt set includes (25) 1/4-28 flange bolts that are 1.38 inch in length and (25) 8-32 nuts and washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.38 in., Qty 25 - 100889150 - Newport MKS
Irvine, CA, United States
Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.38 in., Qty 25
100889150
Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.38 in., Qty 25 100889150
The 100889150 Thru Hole Flange Bolt and Nut Set is designed for joining two thru-hole 2 1/8 or 2 3/4 CF vacuum flanges. This bolt set includes (25) 1/4-28 flange bolts that are 1.38 inch in length and (25) 8-32 nuts and washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100889150 Thru Hole Flange Bolt and Nut Set is designed for joining two thru-hole 2 1/8 or 2 3/4 CF vacuum flanges. This bolt set includes (25) 1/4-28 flange bolts that are 1.38 inch in length and (25) 8-32 nuts and washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100889150
Product Name Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.38 in., Qty 25
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Full Nipple Fitting, 2.75 inch CF Flange, 4.92 in. Length, 1.5 in. Tube O.D. - 100883050 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Metal Wall Vacuum Hose, NW16 ISO-KF, 250 mm Length, 0.3 mm Hose Wall - 100315901 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
Materials Stainless; Stainless Steel
View Details
ISO-KF Flange Adapter, NW25 Flange to 0.25 in. Male NPT, 304 S.S. - 100316813 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Centering Ring Seal Assembly, ISO-KF, NW40, Viton O-ring, Aluminum - 100312605 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 356 F (180 C)
View Details