Newport MKS Centering Ring Seal Assembly, ISO-KF, NW25, Viton O-ring, Aluminum 100312603

Description
The 100312603 Centering Ring Assembly is designed for NW25 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote
Description
The 100312603 Centering Ring Assembly is designed for NW25 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-KF, NW25, Viton O-ring, Aluminum - 100312603 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-KF, NW25, Viton O-ring, Aluminum
100312603
Centering Ring Seal Assembly, ISO-KF, NW25, Viton O-ring, Aluminum 100312603
The 100312603 Centering Ring Assembly is designed for NW25 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

The 100312603 Centering Ring Assembly is designed for NW25 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312603
Product Name Centering Ring Seal Assembly, ISO-KF, NW25, Viton O-ring, Aluminum
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Weld Socket Flange, NW16, 0.75 in. Tube O.D., 304 Stainless Steel - 100318321 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Centering Ring Seal Assembly, ISO-KF, NW10, Viton O-ring, Aluminum - 100312600 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 356 F (180 C)
View Details
ISO-KF Flange Adapter, NW40 Flange to 0.125 in. Female NPT, Aluminum - 100312005 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
CF Flange, 2.75 in., 1.5 in. O.D. Tube Bore, Nonrotatable, Thru Bolt Holes - 100883006 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details