Newport MKS ISO-KF Weld Socket Flange, NW16, 0.75 in. Tube O.D., 304 Stainless Steel 100318321

Description
The 100318321 Weld Socket Flange features a NW16 size ISO-KF vacuum flange and is designed for 3/4 inch outside diameter vacuum tubing. This 304 stainless steel weld socket is self aligning, features standard tube weld prep., and is also suitable for butt welding. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100318321 Weld Socket Flange features a NW16 size ISO-KF vacuum flange and is designed for 3/4 inch outside diameter vacuum tubing. This 304 stainless steel weld socket is self aligning, features standard tube weld prep., and is also suitable for butt welding. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Weld Socket Flange, NW16, 0.75 in. Tube O.D., 304 Stainless Steel - 100318321 - Newport MKS
Irvine, CA, United States
ISO-KF Weld Socket Flange, NW16, 0.75 in. Tube O.D., 304 Stainless Steel
100318321
ISO-KF Weld Socket Flange, NW16, 0.75 in. Tube O.D., 304 Stainless Steel 100318321
The 100318321 Weld Socket Flange features a NW16 size ISO-KF vacuum flange and is designed for 3/4 inch outside diameter vacuum tubing. This 304 stainless steel weld socket is self aligning, features standard tube weld prep., and is also suitable for butt welding. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100318321 Weld Socket Flange features a NW16 size ISO-KF vacuum flange and is designed for 3/4 inch outside diameter vacuum tubing. This 304 stainless steel weld socket is self aligning, features standard tube weld prep., and is also suitable for butt welding. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100318321
Product Name ISO-KF Weld Socket Flange, NW16, 0.75 in. Tube O.D., 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW25 to 2.75 in. CF Flange 304 Stainless Steel - 100315603 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Weld Stub Flange, NW40, 1.5 in. Tube OD, 0.75 in. Length, 304 S.S. - 100310305 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Reducing Tee Fitting, Buttweld, 3 to 1.5 in. O.D., 304 Stainless Steel - 10023300RT150 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Full Nipple Fitting, 2.75 inch CF Flange, 4.92 in. Length, 1.5 in. Tube O.D. - 100883050 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details