Newport MKS Centering Ring Seal Assembly, ISO-KF, NW10, Viton O-ring, Aluminum 100312600

Description
The 100312600 Centering Ring Assembly is designed for NW10 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote
Description
The 100312600 Centering Ring Assembly is designed for NW10 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-KF, NW10, Viton O-ring, Aluminum - 100312600 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-KF, NW10, Viton O-ring, Aluminum
100312600
Centering Ring Seal Assembly, ISO-KF, NW10, Viton O-ring, Aluminum 100312600
The 100312600 Centering Ring Assembly is designed for NW10 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

The 100312600 Centering Ring Assembly is designed for NW10 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312600
Product Name Centering Ring Seal Assembly, ISO-KF, NW10, Viton O-ring, Aluminum
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

ISO-MF Blank Vacuum Flange, NW100 Size, 304 Stainless Steel - 100760110 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details
ISO-KF Flange Adapter, NW40 Flange to 1.5 in. Male NPT, 304 S.S. - 100316845 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Overpressure Centering Ring, NW40 Size ISO-KF Flange, Viton O-Ring - 100936524 - Newport MKS
Specs
Component Type Centering Ring; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-KF Flange Adapter Tee, NW25 Flange to 0.25 in. Female NPT, Aluminum - 100319503 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details