Newport MKS ISO-KF Flange Adapter, NW25 ISO-KF to 0.75 or 0.875 inch Rubber Hose 100311803

Description
The 100311803 ISO-KF Flange Adapter is used to connect 3/4 or 7/8 inch diameter rubber hose to a NW25 size ISO-KF vacuum flange. This Series 31 accessory is used to connect rubber hose with standard vacuum hose bore sizes to ISO-KF vacuum flanges.
Request a Quote
Description
The 100311803 ISO-KF Flange Adapter is used to connect 3/4 or 7/8 inch diameter rubber hose to a NW25 size ISO-KF vacuum flange. This Series 31 accessory is used to connect rubber hose with standard vacuum hose bore sizes to ISO-KF vacuum flanges.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW25 ISO-KF to 0.75 or 0.875 inch Rubber Hose - 100311803 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW25 ISO-KF to 0.75 or 0.875 inch Rubber Hose
100311803
ISO-KF Flange Adapter, NW25 ISO-KF to 0.75 or 0.875 inch Rubber Hose 100311803
The 100311803 ISO-KF Flange Adapter is used to connect 3/4 or 7/8 inch diameter rubber hose to a NW25 size ISO-KF vacuum flange. This Series 31 accessory is used to connect rubber hose with standard vacuum hose bore sizes to ISO-KF vacuum flanges.

The 100311803 ISO-KF Flange Adapter is used to connect 3/4 or 7/8 inch diameter rubber hose to a NW25 size ISO-KF vacuum flange. This Series 31 accessory is used to connect rubber hose with standard vacuum hose bore sizes to ISO-KF vacuum flanges.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100311803
Product Name ISO-KF Flange Adapter, NW25 ISO-KF to 0.75 or 0.875 inch Rubber Hose
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Flange Gasket, Copper, Etched, 2.75 in. CF Flange, Quantity 10 - 100889105 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Copper; Copper
View Details
Metal Wall Vacuum Hose, NW63 ISO-MF, 250 mm Length, 0.15 mm Hose Wall - 100763806 - Newport MKS
Specs
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63
Materials Stainless; Stainless Steel
View Details
ISO-BF Blank Bolted Flange, NW63 Size, 304 Stainless Steel - 100760306 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 63
View Details
ISO-KF Flange Adapter, NW50 Size Flange to 0.25 inch Female VCR Fitting - 100319216 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details