Newport MKS Braided Metal Hose, NW16 Size ISO-KF Flange, 40 in., Stainless Steel 100313401

Description
The 100313401 Braided Metal Hose has a 40 inch length with NW16 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100313401 Braided Metal Hose has a 40 inch length with NW16 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Braided Metal Hose, NW16 Size ISO-KF Flange, 40 in., Stainless Steel - 100313401 - Newport MKS
Irvine, CA, United States
Braided Metal Hose, NW16 Size ISO-KF Flange, 40 in., Stainless Steel
100313401
Braided Metal Hose, NW16 Size ISO-KF Flange, 40 in., Stainless Steel 100313401
The 100313401 Braided Metal Hose has a 40 inch length with NW16 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100313401 Braided Metal Hose has a 40 inch length with NW16 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100313401
Product Name Braided Metal Hose, NW16 Size ISO-KF Flange, 40 in., Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Reducing Tee Fitting, Buttweld, 3 to 1.5 in. O.D., 304 Stainless Steel - 10023300RT150 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
90 Degree Elbow Fitting, Buttweld, 2 in. O.D. with Tangents, 304 SS - 1002390WT200 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
Blank CF Flange, 1.33 in., Rotatable, Thru Bolt Holes - 100881014 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter Tee, NW40 Flange to 0.25 in. Female NPT, Aluminum - 100319505 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details