Newport MKS ISO-KF Weld Stub Flange, NW40, 1.5 in. Tube OD, 0.75 in. Length, 304 S.S. 100310305

Description
The 100310305 Short Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 1.5 inch OD vacuum tubing. This weld stub features a size NW40 ISO-KF vacuum flange and has a 0.75 in. overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100310305 Short Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 1.5 inch OD vacuum tubing. This weld stub features a size NW40 ISO-KF vacuum flange and has a 0.75 in. overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Weld Stub Flange, NW40, 1.5 in. Tube OD, 0.75 in. Length, 304 S.S. - 100310305 - Newport MKS
Irvine, CA, United States
ISO-KF Weld Stub Flange, NW40, 1.5 in. Tube OD, 0.75 in. Length, 304 S.S.
100310305
ISO-KF Weld Stub Flange, NW40, 1.5 in. Tube OD, 0.75 in. Length, 304 S.S. 100310305
The 100310305 Short Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 1.5 inch OD vacuum tubing. This weld stub features a size NW40 ISO-KF vacuum flange and has a 0.75 in. overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100310305 Short Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 1.5 inch OD vacuum tubing. This weld stub features a size NW40 ISO-KF vacuum flange and has a 0.75 in. overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100310305
Product Name ISO-KF Weld Stub Flange, NW40, 1.5 in. Tube OD, 0.75 in. Length, 304 S.S.
Component Type Flange; Stub
Unlock Full Specs
to access all available technical data

Similar Products

Reducing Tee Fitting, Buttweld, 1.5 to 1 in. O.D., 304 Stainless Steel - 10023150RT100 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Centering Ring Seal Assembly, ISO-KF, NW25, Silicon O-ring, 304 S.S. - 100317303 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 392 F (200 C)
View Details
Bored Blank Flange, NW80 ISO-KF Flange, 3 in. Tube OD Bore, 304 S.S. - 100319801 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 80
View Details
Metal Wall Vacuum Hose, NW50 ISO-KF, 303 mm Length, 0.15 mm Hose Wall - 100319817 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details