Newport MKS Reducing Tee Fitting, Buttweld, 1.5 to 1 in. O.D., 304 Stainless Steel 10023150RT100

Description
The 10023150RT100 Buttweld Reducing Tee Fitting has 1.5 inch outside diameter main ports with a reduced size 1.0 inch O.D. branch port and 0.065 in. wall thickness. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced sized 90 degree branch. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote
Description
The 10023150RT100 Buttweld Reducing Tee Fitting has 1.5 inch outside diameter main ports with a reduced size 1.0 inch O.D. branch port and 0.065 in. wall thickness. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced sized 90 degree branch. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Reducing Tee Fitting, Buttweld, 1.5 to 1 in. O.D., 304 Stainless Steel - 10023150RT100 - Newport MKS
Irvine, CA, United States
Reducing Tee Fitting, Buttweld, 1.5 to 1 in. O.D., 304 Stainless Steel
10023150RT100
Reducing Tee Fitting, Buttweld, 1.5 to 1 in. O.D., 304 Stainless Steel 10023150RT100
The 10023150RT100 Buttweld Reducing Tee Fitting has 1.5 inch outside diameter main ports with a reduced size 1.0 inch O.D. branch port and 0.065 in. wall thickness. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced sized 90 degree branch. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

The 10023150RT100 Buttweld Reducing Tee Fitting has 1.5 inch outside diameter main ports with a reduced size 1.0 inch O.D. branch port and 0.065 in. wall thickness. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced sized 90 degree branch. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 10023150RT100
Product Name Reducing Tee Fitting, Buttweld, 1.5 to 1 in. O.D., 304 Stainless Steel
Component Type Tee
Unlock Full Specs
to access all available technical data

Similar Products

Reducing Tee Fitting, Buttweld, 3 to 1.5 in. O.D., 304 Stainless Steel - 10023300RT150 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Bored Blank Flange, NW50 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319716 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Metal Wall Vacuum Hose, NW40 ISO-KF, 500 mm Length, 0.15 mm Hose Wall - 100317425 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details
CF Flange, 2.75 in., 0.50 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883016 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details