Newport MKS Centering Ring Seal Assembly, ISO-KF, NW25, Silicon O-ring, 304 S.S. 100317303

Description
The 100317303 Centering Ring Assembly is designed for NW25 size ISO-KF vacuum flanges and features a silicone O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included silicone O-ring is recommended for high temperatures up to 185 degree C. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote
Description
The 100317303 Centering Ring Assembly is designed for NW25 size ISO-KF vacuum flanges and features a silicone O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included silicone O-ring is recommended for high temperatures up to 185 degree C. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-KF, NW25, Silicon O-ring, 304 S.S. - 100317303 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-KF, NW25, Silicon O-ring, 304 S.S.
100317303
Centering Ring Seal Assembly, ISO-KF, NW25, Silicon O-ring, 304 S.S. 100317303
The 100317303 Centering Ring Assembly is designed for NW25 size ISO-KF vacuum flanges and features a silicone O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included silicone O-ring is recommended for high temperatures up to 185 degree C. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

The 100317303 Centering Ring Assembly is designed for NW25 size ISO-KF vacuum flanges and features a silicone O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included silicone O-ring is recommended for high temperatures up to 185 degree C. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100317303
Product Name Centering Ring Seal Assembly, ISO-KF, NW25, Silicon O-ring, 304 S.S.
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Overpressure Ring, NW16 ISO-KF Flange, 100 psig, 304 Stainless Steel - 100316301 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Toggle Flange Clamp, NW16 Size ISO-KF Vacuum Flange, Aluminum - 100318801 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Tee Fitting, Buttweld, 1.5 inch O.D., 304 Stainless Steel - 10023T150 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW50 ISO-KF to 1.5 or 1.625 inch Rubber Hose - 100311806 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details