Newport MKS Metal Wall Vacuum Hose, NW50 ISO-KF, 303 mm Length, 0.15 mm Hose Wall 100319817

Description
The 100319817 Thin Metal Wall Vacuum Hose is 11.93 inch (303 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 3 1/4 inch static bend radius and can be compressed to a 8.64 in. (219 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote
Description
The 100319817 Thin Metal Wall Vacuum Hose is 11.93 inch (303 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 3 1/4 inch static bend radius and can be compressed to a 8.64 in. (219 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW50 ISO-KF, 303 mm Length, 0.15 mm Hose Wall - 100319817 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW50 ISO-KF, 303 mm Length, 0.15 mm Hose Wall
100319817
Metal Wall Vacuum Hose, NW50 ISO-KF, 303 mm Length, 0.15 mm Hose Wall 100319817
The 100319817 Thin Metal Wall Vacuum Hose is 11.93 inch (303 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 3 1/4 inch static bend radius and can be compressed to a 8.64 in. (219 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

The 100319817 Thin Metal Wall Vacuum Hose is 11.93 inch (303 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 3 1/4 inch static bend radius and can be compressed to a 8.64 in. (219 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319817
Product Name Metal Wall Vacuum Hose, NW50 ISO-KF, 303 mm Length, 0.15 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Viton Flange Gasket, Beveled Edge, 1.33 in. CF Flange - 100889020 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Viton
View Details
Bellows Hose, NW160 Size ISO-MF Flange, 145-200 mm, Stainless Steel - 100763516G - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 160
View Details
Tee Fitting, NW40 ISO-KF Vacuum Flange, 65 mm Modulus, 304 Stainless Steel - 100314605 - Newport MKS
Specs
Component Type Tee; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
4-Way Cross Fitting, NW40 Size ISO-KF Flanges, 304 Stainless Steel - 100314805 - Newport MKS
Specs
Component Type 4-WayCross; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details