Newport MKS Tee Fitting, Buttweld, 2.5 inch O.D., 304 Stainless Steel 10023T250

Description
The 10023T250 Buttweld Tee Fitting has a 2.5 inch outside diameter and a 0.065 in. wall thickness. Tees are a common component of vacuum piping systems and are used to provide a 90 degree branch. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote
Description
The 10023T250 Buttweld Tee Fitting has a 2.5 inch outside diameter and a 0.065 in. wall thickness. Tees are a common component of vacuum piping systems and are used to provide a 90 degree branch. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Fitting, Buttweld, 2.5 inch O.D., 304 Stainless Steel - 10023T250 - Newport MKS
Irvine, CA, United States
Tee Fitting, Buttweld, 2.5 inch O.D., 304 Stainless Steel
10023T250
Tee Fitting, Buttweld, 2.5 inch O.D., 304 Stainless Steel 10023T250
The 10023T250 Buttweld Tee Fitting has a 2.5 inch outside diameter and a 0.065 in. wall thickness. Tees are a common component of vacuum piping systems and are used to provide a 90 degree branch. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

The 10023T250 Buttweld Tee Fitting has a 2.5 inch outside diameter and a 0.065 in. wall thickness. Tees are a common component of vacuum piping systems and are used to provide a 90 degree branch. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 10023T250
Product Name Tee Fitting, Buttweld, 2.5 inch O.D., 304 Stainless Steel
Component Type Tee
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW40 ISO-KF, 500 mm Length, 0.15 mm Hose Wall - 100317425 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details
Bolt and Nut Set, NW80 or NW100 ISO-BF Flange, M8 x 40 mm, Set of 8 - 100761208 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 80
View Details
Centering Ring Assembly, NW16 ISO-KF, Buna-N O-ring, Stainless Steel - 100312801 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details
Conical Flange Reducer, ISO-KF Size NW40 to NW25, 304 Stainless Steel - 100313714 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25; NW 40 
View Details