Newport MKS Wing Nut Flange Clamp, NW40 Size ISO-KF Vacuum Flange, Aluminum 100312905

Description
The 100312905 Wing Nut Flange Clamp is designed for NW40 size ISO-KF vacuum flanges. The wing-nut is hand tightened until metal to metal contact is felt. This aluminum flange clamp also works with size NW32 ISO-KF flanges which share the same flange dimensions as NW40 flanges.. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100312905 Wing Nut Flange Clamp is designed for NW40 size ISO-KF vacuum flanges. The wing-nut is hand tightened until metal to metal contact is felt. This aluminum flange clamp also works with size NW32 ISO-KF flanges which share the same flange dimensions as NW40 flanges.. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wing Nut Flange Clamp, NW40 Size ISO-KF Vacuum Flange, Aluminum - 100312905 - Newport MKS
Irvine, CA, United States
Wing Nut Flange Clamp, NW40 Size ISO-KF Vacuum Flange, Aluminum
100312905
Wing Nut Flange Clamp, NW40 Size ISO-KF Vacuum Flange, Aluminum 100312905
The 100312905 Wing Nut Flange Clamp is designed for NW40 size ISO-KF vacuum flanges. The wing-nut is hand tightened until metal to metal contact is felt. This aluminum flange clamp also works with size NW32 ISO-KF flanges which share the same flange dimensions as NW40 flanges.. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100312905 Wing Nut Flange Clamp is designed for NW40 size ISO-KF vacuum flanges. The wing-nut is hand tightened until metal to metal contact is felt. This aluminum flange clamp also works with size NW32 ISO-KF flanges which share the same flange dimensions as NW40 flanges.. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312905
Product Name Wing Nut Flange Clamp, NW40 Size ISO-KF Vacuum Flange, Aluminum
Component Type Clamp; Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW16 to 0.25 inch O.D. Pipe Compression Fitting - 100316911 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-KF Flange Adapter, NW50 to 1.5 inch O.D. Pipe Compression Fitting - 100316906 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Flange Adapter Tee, NW16 Flange to 0.125 in. Female NPT, S.S. - 100319401 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Bored Blank Flange, NW10 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319710 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details